E-Switch, Inc. Pushbutton Switches LP1OA1AR

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4643-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4643-ND
Pushbutton Switches EG4643-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 1400-LP1OA1AR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP1OA1AR
Pushbutton Switches 1400-LP1OA1AR
PUSHBUTTON, 100mA, SPST, Off-(On), Solder, LED, Red

PUSHBUTTON, 100mA, SPST, Off-(On), Solder, LED, Red

Supplier's Site Datasheet
Switch, Pushbutton, Spst, 100Ma, 30Vdc; Product Range E-Switch - 51P3653 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 100Ma, 30Vdc; Product Range E-Switch
51P3653
Switch, Pushbutton, Spst, 100Ma, 30Vdc; Product Range E-Switch 51P3653
SWITCH, PUSHBUTTON, SPST, 100mA, 30VDC; Product Range:LP1 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 100mA, 30VDC; Product Range:LP1 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP1OA1AR
Pushbutton Switches LP1OA1AR
Pushbutton Switches SPST-NO Off-Mom LED, Red

Pushbutton Switches SPST-NO Off-Mom LED, Red

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP1OA1AR
Switches - Pushbutton Switches LP1OA1AR
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4643-ND 1400-LP1OA1AR 51P3653 LP1OA1AR LP1OA1AR
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 100Ma, 30Vdc; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M1S 6610-11-K-Z 5,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1758244 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details