The MB2000 series is a line of miniature pushbuttons with a threaded bushing mount and a stainless steel frame. It offers silver or gold-plated contacts rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch has a maximum contact resistance of 10 milliohms for silver and 20 milliohms for gold, with insulation resistance of 1,000 megohms minimum at 500V DC. Operating temperature ranges from -30°C to +85°C, and splashproof models meet IP67. The case is made of diallyl phthalate resin (UL94V-0), and terminals support solder lugs. Mechanical life is 100,000 operations for non-splashproof models; electrical life is 25,000 operations for silver contacts and 50,000 for gold.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches SPDT ON-(ON) 6A & .4VA SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1A01 | 2300-MB2011SS1A01 | MB2011SS1A01 | MB2011SS1A01 | MB2011SS1A01 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps |