Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 100mA, SPST, Off-(On), Solder, LED, Blue
Pushbutton Switches SPST NO Off Mom 0.1A @ 30VDC
SWITCH PUSH SPST-NO 0.1A 30V
SWITCH, PUSHBUTTON, SPST, 100mA, 30VDC; Product Range:LP1 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
PB SWITCH, SPST, 0.1A, 30VDC ROHS COMPLIANT: YES
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4641-ND | 1400-LP1OA1AB | LP1OA1AB | LP1OA1AB | 59P3449 | 57AK3248 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 100Ma, 30Vdc; Product Range E-Switch | Pb Switch, Spst, 0.1A, 30Vdc Rohs Compliant E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |