Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SD3G01-CH | MB2011SD3G01-CH |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Lug | Solder Terminals |
| Features | RoHS | |
| Max AC Voltage Rating | 28 volts | 28 volts |