E-Switch, Inc. Pushbutton Switches LP4EE1PWBWW

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, White
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PWBWW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PWBWW
Pushbutton Switches 1400-LP4EE1PWBWW
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, White

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, White

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PWBWW
Switches - Pushbutton Switches LP4EE1PWBWW
SWITCH PB DPDT 0.1A 30V

SWITCH PB DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PWBWW LP4EE1PWBWW
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 164TL511-ND - DigiKey
Specs
Actuator Specifications Rectangular, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details