The MB2000 series is a line of miniature pushbutton switches with silver or gold-plated contacts, rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. It features a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. The switch has a threaded bushing with a 8.5mm diameter and a snap-on plunger for snap-on caps. Terminals are .250" (6.35mm) straight PC mount. It operates between -30°C and +85°C and meets IP67 sealing with B3 or D3 bushings. Mechanical life is 100,000 operations for standard models, 50,000 for splashproof. Dielectric strength is 1,500V AC between contacts and case. UL and CSA recognition requires specific markings on the switch.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON(ON) .335" BUSHING PC TERM 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1W03 | MB2011LS1W03 | 2300-MB2011LS1W03 | MB2011LS1W03 | MB2011LS1W03 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Pin | |||
| Max Current Rating | 6 amps | 6 amps | 6 amps |