The M2B15AA5G30 is a sealed miniature pushbutton switch with single-pole double-throw (SPDT) ON-(ON) circuitry, right-angle PCB terminals, and gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a .282" (7.16mm) long plunger and a .201" (5.1mm) diameter red cap. The switch has a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and is sealed with a nitrile butadiene rubber ring. It offers 200,000 mechanical operations and 100,000 electrical operations minimum. Contact resistance is 30 milliohms maximum for gold, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The switch is epoxy-sealed to prevent contaminant ingress and designed for automated soldering and cleaning.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON(ON) R/A GLD
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5G30 | 2300-M2B15AA5G30 | M2B15AA5G30 | M2B15AA5G30 | M2B15AA5G30 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |