The M2B-Series Miniature Pushbutton Switch is a sealed, snap-acting pushbutton with single-unit bushing and housing construction for liquid resistance, ultrasonic welding for contamination control, and epoxy-sealed terminals. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. The switch is rated for 1A at 125V AC or 1A at 30V DC with silver contacts, operates with a nominal force of 4.90N for double pole, and has a mechanical life of 200,000 operations and an electrical life of 25,000 operations. The 0.250" (6.35mm) straight bushing and 0.150" (3.81mm) right angle PCB terminals support standard mounting. Operating temperature ranges from -30°C to +85°C, and it meets UL and CSA certifications when ordered with appropriate marking. The part uses a .394" (10.0mm) diameter plunger cap and black color with silver contacts.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25BA5W03 | M2B25BA5W03 | 2300-M2B25BA5W03 | M2B25BA5W03 | M2B25BA5W03 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |