BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON-(ON) 6A & .4VA SPLASHPRF SOLDER LUG
SWITCH PUSHBUTTON SPDT 6A 125V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-MB2011SD3A01 | MB2011SD3A01 | MB2011SD3A01 | MB2011SD3A01 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Lug | Solder Terminals | ||
| Features | RoHS | |||
| Max Current Rating | 6 amps | 6 amps | ||
| Max AC Voltage Rating | 125 volts | 125 volts |