E-Switch, Inc. Pushbutton Switches LP4EE1PGBTR

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PGBTR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PGBTR
Pushbutton Switches 1400-LP4EE1PGBTR
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PGBTR
Pushbutton Switches LP4EE1PGBTR
Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PGBTR
Switches - Pushbutton Switches LP4EE1PGBTR
SWITCH PB DPDT 0.1A 30V

SWITCH PB DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PGBTR LP4EE1PGBTR LP4EE1PGBTR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details