The M2B25BA5W13 is a sealed miniature pushbutton switch with a single-pole double-throw (SPDT) ON-(ON) circuit, a .250" (6.35mm) straight bushing, and right-angle PCB terminals. It features a .315" (8.0mm) diameter black plastic plunger and silver alloy contacts rated for 1A at 125V AC or 1A at 30V DC. The switch has a nominal operating force of 2.94N, a travel of 1.0mm, and a mechanical life of 200,000 operations. It is constructed with a glass fiber reinforced polyamide housing (UL94V-0), a nitrile butadiene rubber sealing ring, and epoxy-sealed terminals. The operating temperature range is -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate marking.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PSHBTTN/PC
SWITCH PUSHBUTTON DPDT 1A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25BA5W13 | 2300-M2B25BA5W13 | M2B25BA5W13 | M2B25BA5W13 | M2B25BA5W13 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |