The M2B-Series is a sealed miniature pushbutton switch with a snap-acting mechanism, 1.0mm total travel, and nonshorting contacts. It offers dual ratings: 1A at 125V AC or 1A at 30V DC for silver contacts, and 0.4VA at 28V AC/DC for gold contacts, with gold over silver capability. Contact resistance is 20 milliohms max for silver, 30 milliohms for gold. Mechanical life is 200,000 operations; electrical life is 25,000 for silver, 100,000 for gold. Operating temperature ranges from -30°C to +85°C. The housing and base are UL94V-0 rated. It features epoxy-sealed terminals, ultrasonically welded construction, and a .250" (6.35mm) bushing. Crimped bracket legs ensure secure PCB mounting. UL and CSA recognition require specific ordering markings.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PSHBTTN/PC
SWITCH PUSHBUTTON SPDT 1A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5A13 | M2B15AA5A13 | 2300-M2B15AA5A13 | M2B15AA5A13 | M2B15AA5A13 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |