Pushbutton Switches ON(ON) 12MM BUSHING QUICK CONNECT 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SB1W02 | MB2011SB1W02 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect | |
| Features | RoHS | |
| Max Current Rating | 6 amps | 6 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |