IDEC Corporation Switches - Pushbutton Switches LW1B-M1C1V-Y

Description
22MM PUSHBUTTON YELLOW
Datasheet
Description
22MM PUSHBUTTON YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
LW1B-M1C1V-Y
Switches - Pushbutton Switches LW1B-M1C1V-Y
22MM PUSHBUTTON YELLOW

22MM PUSHBUTTON YELLOW

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 74K3881 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
74K3881
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 74K3881
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; Switch Terminals:Through Hole; IP Rating:IP65; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1B-M1C1V-Y 74K3881
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.1000 amps 0.1000 amps
Max AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329383-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details