CIT Relay & Switch Snap Action, Limit Switches DM3AQF1003L03

Description
ULTRA SUB-MINIATURE SNAP ACTION
Request a Quote Datasheet
Description
ULTRA SUB-MINIATURE SNAP ACTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-DM3AQF1003L03-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-DM3AQF1003L03-ND
Snap Action, Limit Switches 2449-DM3AQF1003L03-ND
ULTRA SUB-MINIATURE SNAP ACTION

ULTRA SUB-MINIATURE SNAP ACTION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-DM3AQF1003L03-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-SAJ13XXRHLN88SNOPTQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details