C&K Components Snap Action, Limit Switches DS0900502RP

Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10951-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10951-ND
Snap Action, Limit Switches CKN10951-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10951-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2FS Ultra Subminiature Basic Switch - D2FS-F-N-A1 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-3342-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details