ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches DG23-B1LA

Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH168-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH168-ND
Snap Action, Limit Switches CH168-ND
SWITCH SNAP ACTION SPDT 50MA 30V

SWITCH SNAP ACTION SPDT 50MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
DG23-B1LA
Basic / Snap Action Switches DG23-B1LA
Basic / Snap Action Switches SPDT 50MA PC MNT

Basic / Snap Action Switches SPDT 50MA PC MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CH168-ND DG23-B1LA
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.0500 amps 0.0500 amps
Actuating Force 1.59 oz (0.4414 N) 1.44 oz (0.4000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326177 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2398375 - RS Components, Ltd.
Specs
Actuator Style Roller Style; Roller
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details