C&K Components Snap Action, Limit Switches DS1F5BQ3

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10475-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10475-ND
Snap Action, Limit Switches CKN10475-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Interlock Snap-Acting Switches Rohs Compliant C&k Components - 34AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Interlock Snap-Acting Switches Rohs Compliant C&k Components
34AH8948
Interlock Snap-Acting Switches Rohs Compliant C&k Components 34AH8948
INTERLOCK SNAP-ACTING SWITCHES ROHS COMPLIANT: YES

INTERLOCK SNAP-ACTING SWITCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10475-ND 34AH8948
Product Name Snap Action, Limit Switches Interlock Snap-Acting Switches Rohs Compliant C&k Components
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTSEQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers