| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | Z7281-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Features | Dustproof |
| Operating Temp | -22 to 158 F (-30 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |
| Configuration | Normally Open (NO); Normally Closed (NC) |