OMRON Automation and Safety Snap Action, Limit Switches D5B-1025

Description
SWITCH SNAP ACT SPST-NC 30MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 30MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z12029-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12029-ND
Snap Action, Limit Switches Z12029-ND
SWITCH SNAP ACT SPST-NC 30MA 30V

SWITCH SNAP ACT SPST-NC 30MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number Z12029-ND
Product Name Snap Action, Limit Switches
Actuator Style Cone
Features Dustproof
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351451-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details