SWITCH SNAP ACTION SPDT 50MA 30V
Basic / Snap Action Switches 50mA INSERT RIGHT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CH621-ND | DG23-B2LA |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.0500 amps | 0.0500 amps |
| Actuating Force | 1.59 oz (0.4414 N) | 1.44 oz (0.4000 N) |