ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches DB3CC1AA

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH881-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH881-ND
Snap Action, Limit Switches CH881-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CH881-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1145843 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2F Ultra Subminiature Basic Switch - D2F-L30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details