ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches DH4C-B1LA

Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH844-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH844-ND
Snap Action, Limit Switches CH844-ND
SWITCH SNAP ACTION SPDT 50MA 30V

SWITCH SNAP ACTION SPDT 50MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CH844-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326097 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action Switches - K1040685 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details