| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CH173-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style; Roller Style |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 amps |
| Actuating Force | 1.76 oz (0.4904 N) |