C&K Components Snap Action, Limit Switches DS2F5AQ1

Description
SWITCH SNAP ACT DPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10482-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10482-ND
Snap Action, Limit Switches CKN10482-ND
SWITCH SNAP ACT DPDT 100MA 125V

SWITCH SNAP ACT DPDT 100MA 125V

Buy Now Datasheet
Interlock Snap-Acting Switches Rohs Compliant C&k Components - 34AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Interlock Snap-Acting Switches Rohs Compliant C&k Components
34AH8964
Interlock Snap-Acting Switches Rohs Compliant C&k Components 34AH8964
INTERLOCK SNAP-ACTING SWITCHES ROHS COMPLIANT: YES

INTERLOCK SNAP-ACTING SWITCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10482-ND 34AH8964
Product Name Snap Action, Limit Switches Interlock Snap-Acting Switches Rohs Compliant C&k Components
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
8 suppliers