C&K Components Snap Action, Limit Switches DS2D6CQ2

Description
SWITCH SNAP ACTION DPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10484-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10484-ND
Snap Action, Limit Switches CKN10484-ND
SWITCH SNAP ACTION DPDT 10A 125V

SWITCH SNAP ACTION DPDT 10A 125V

Buy Now Datasheet
Microswitch, Dpdt, 10A, 250Vac; Microswitch Type C&k Components - 34AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Dpdt, 10A, 250Vac; Microswitch Type C&k Components
34AH8960
Microswitch, Dpdt, 10A, 250Vac; Microswitch Type C&k Components 34AH8960
MICROSWITCH, DPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Push-Pull Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, DPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Push-Pull Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10484-ND 34AH8960
Product Name Snap Action, Limit Switches Microswitch, Dpdt, 10A, 250Vac; Microswitch Type C&k Components
Actuator Style Push-Pull Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Maximum Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details