OMRON Automation and Safety Snap Action, Limit Switches D4N-1B32

Description
SWITCH SNAP ACT DPST-NC 3A 240V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST-NC 3A 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z7238-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z7238-ND
Snap Action, Limit Switches Z7238-ND
SWITCH SNAP ACT DPST-NC 3A 240V

SWITCH SNAP ACT DPST-NC 3A 240V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number Z7238-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Operating Temp -22 to 158 F (-30 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351458-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326203 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details