MICRO SWITCH DT Series switches consist of two independent single-pole double throw (SPDT) contacts in one housing controlled by an integral common actuator. The DPDT contact configuration provides a contact for the control circuit and a different contact for the signal or auxiliary circuit.
SWITCH SNAP ACTION DPDT 10A 125V
Basic / Snap Action Switches 10A 1.9" roller levr #4 Screw Term
MICROSWITCH, ROLLER LEVER, DPDT, 10A, 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:DT Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | DT-2RV23-A7 | 480-4843-ND | DT-2RV23-A7 | 73K2385 |
| Product Name | MICRO SWITCH DT Series Standard Basic Switch, Double Pole Double Throw Circuitry, 10 A at 250 Vac, Roller Lever Actuator (Reversed Lever Position),1,57 N to 2,64 N [5.5 oz to 9.5 oz] Operating Force, | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Roller Lever, Dpdt, 10A, 250V; Microswitch Type Honeywell |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Lever | Lever Style; Roller Style |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) |