ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches DG13-B2LA

Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH618-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH618-ND
Snap Action, Limit Switches CH618-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
DG13-B2LA
Basic / Snap Action Switches DG13-B2LA
Basic / Snap Action Switches SPDT 3A INSERT RIGHT

Basic / Snap Action Switches SPDT 3A INSERT RIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CH618-ND DG13-B2LA
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 to 3 amps 3 amps
Actuating Force 1.59 oz (0.4414 N) 1.44 oz (0.4000 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351444-5 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers