OMRON Automation and Safety Snap Action, Limit Switches D5A-7400

Description
SWITCH SNAP ACT SPST-NC 10MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 10MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z9068-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z9068-ND
Snap Action, Limit Switches Z9068-ND
SWITCH SNAP ACT SPST-NC 10MA 24V

SWITCH SNAP ACT SPST-NC 10MA 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D5A-7400
Basic / Snap Action Switches D5A-7400
Basic / Snap Action Switches M16 3Mic PinPlngrCnt ct 2.4N 1m

Basic / Snap Action Switches M16 3Mic PinPlngrCnt ct 2.4N 1m

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number Z9068-ND D5A-7400
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -4 to 167 F (-20 to 75 C) -4 to 167 F (-20 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details