The CKN10494-ND is a snap action limit switch from the DS series, designed for applications requiring reliable circuit interruption or detection. It features a single pole double throw (SPDT) configuration and snap-in mounting for ease of installation. The switch operates effectively within a temperature range of -40°C to 85°C and has a dielectric strength of 1500 V. It is constructed from halogen-free materials and is RoHS compliant, ensuring it meets environmental standards. The initial contact resistance is rated at 30 milli-ohms, and the insulation resistance is a minimum of 100 MΩ. This switch is suitable for various applications, including interlock and detection functions, making it a versatile choice for engineers looking for dependable performance in their projects.
SWITCH SNAP ACT DPDT 100MA 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CKN10494-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) |