C&K Components Snap Action, Limit Switches DS080

Description
SWITCH DETECTOR SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - DS080-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
DS080-ND
Snap Action, Limit Switches DS080-ND
SWITCH DETECTOR SPDT 100MA 30V

SWITCH DETECTOR SPDT 100MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number DS080-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326076 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1122715 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Standards and Certifications RoHS
Maximum Current 15 amps
View Details