C&K Components Snap Action, Limit Switches DS1D7BQ3

Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 16A 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKN10581-ND is a snap action limit switch from the DS series, designed for applications requiring reliable circuit interruption. It features a single pole double throw (SPDT) configuration and is capable of handling electrical ratings of 16A at 125V AC. The switch is constructed with halogen-free materials and is RoHS compliant, ensuring it meets environmental standards. This switch offers a snap-in mounting style, making installation straightforward. It operates effectively within a temperature range of -40¬?C to 85¬?C and has a dielectric strength of 1500V, providing robust performance in various conditions. The initial contact resistance is rated at 30 milli-ohms, contributing to its reliability in circuit operations. Engineers may find this switch suitable for interlock and detection applications, as well as general circuit interruption needs. The materials used in its construction include thermoplastic and copper alloy, ensuring durability and longevity.

Datasheet Summary
Powered by GS/AI

The CKN10581-ND is a snap action limit switch from the DS series, designed for applications requiring reliable circuit interruption. It features a single pole double throw (SPDT) configuration and is capable of handling electrical ratings of 16A at 125V AC. The switch is constructed with halogen-free materials and is RoHS compliant, ensuring it meets environmental standards. This switch offers a snap-in mounting style, making installation straightforward. It operates effectively within a temperature range of -40¬?C to 85¬?C and has a dielectric strength of 1500V, providing robust performance in various conditions. The initial contact resistance is rated at 30 milli-ohms, contributing to its reliability in circuit operations. Engineers may find this switch suitable for interlock and detection applications, as well as general circuit interruption needs. The materials used in its construction include thermoplastic and copper alloy, ensuring durability and longevity.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10581-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10581-ND
Snap Action, Limit Switches CKN10581-ND
SWITCH SNAP ACTION SPDT 16A 125V

SWITCH SNAP ACTION SPDT 16A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10581-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1155038 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2778694 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details