OMRON Automation and Safety Snap Action, Limit Switches D4MC-5000

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z2728-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z2728-ND
Snap Action, Limit Switches Z2728-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Snap Action Switch, Plunger, 10A, 125Vac; Microswitch Type Omron Industrial Automation - 37B9949 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switch, Plunger, 10A, 125Vac; Microswitch Type Omron Industrial Automation
37B9949
Snap Action Switch, Plunger, 10A, 125Vac; Microswitch Type Omron Industrial Automation 37B9949
SNAP ACTION SWITCH, PLUNGER, 10A, 125VAC; Microswitch Type:Standard; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

SNAP ACTION SWITCH, PLUNGER, 10A, 125VAC; Microswitch Type:Standard; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number Z2728-ND 37B9949
Product Name Snap Action, Limit Switches Snap Action Switch, Plunger, 10A, 125Vac; Microswitch Type Omron Industrial Automation
Actuator Style Overtravel Plunger
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp 14 to 176 F (-10 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326210 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2496837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push Button
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details