SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches 5A .110 SS ROLLER
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CH606-ND | DC1C-A1RB |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller Lever |
| Features | Dustproof | |
| Operating Temp | -40 to 248 F (-40 to 120 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 to 5 amps | 5 amps |