SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches SPDT 3A PC MNT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CH164-ND | DG13-B1AA |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Button |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 2 to 3 amps | 3 amps |
| Actuating Force | 4.94 oz (1.37 N) | 5.04 oz (1.4 N) |