ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches DG23-B3LA

Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 50MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH624-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH624-ND
Snap Action, Limit Switches CH624-ND
SWITCH SNAP ACTION SPDT 50MA 30V

SWITCH SNAP ACTION SPDT 50MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
DG23-B3LA
Basic / Snap Action Switches DG23-B3LA
Basic / Snap Action Switches 50MA INSERT LEFT

Basic / Snap Action Switches 50MA INSERT LEFT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CH624-ND DG23-B3LA
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.0500 amps 0.0500 amps
Actuating Force 1.59 oz (0.4414 N) 1.44 oz (0.4000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326112 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351461-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers