SWITCH SNAP ACTION PNP SLD ST
Basic / Snap Action Switches TOP PLUNGER SOLDER
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | Z7357-ND | D5A-8511 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Features | Dustproof | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -4 to 167 F (-20 to 75 C) | |
| Actuating Force | 14.11 oz (3.92 N) | 14.03 oz (3.9 N) |