C&K Components Snap Action, Limit Switches DS1F5CQ3

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10472-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10472-ND
Snap Action, Limit Switches CKN10472-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10472-ND
Product Name Snap Action, Limit Switches
Actuator Style Push-Pull Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L3-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351461-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers