Artesyn Embedded Power High Voltage Half-brick DC-DC Converter AIH40 Series

Description
Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet
Description
Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Half-brick DC-DC Converter - AIH40 Series - Artesyn Embedded Power
Tempe, AZ, USA
High Voltage Half-brick DC-DC Converter
AIH40 Series
High Voltage Half-brick DC-DC Converter AIH40 Series
Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
  • Total Max Power: 250 W
  • Total Max Current: 40 A
  • Input Voltage: 250 V to 420 V
  • Output Voltage: 5 V
  • Outputs: Single
  • Size (L x W x H): 2.300" x 2.400" x 0.500"
  • Warranty: 2 years
  • Operating Temperature: -20 to100C
Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIH40 Series
Product Name High Voltage Half-brick DC-DC Converter
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 100 C (-4 to 212 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details