Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE03A18-LS

Description
DC DC CONVERTER 5V 15W
Datasheet
Description
DC DC CONVERTER 5V 15W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE03A18-LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE03A18-LS
Power Supplies - Board Mount - DC DC Converters AEE03A18-LS
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies - 78X6002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies
78X6002
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies 78X6002
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE03A18-LS 78X6002
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 71 C (-40 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX30-48WS12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
2 suppliers
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Redundancy module - 787-785 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details