Artesyn Embedded Power Dc-Dc Converter, Medical, 12V, 0.835A; Output Power Max Artesyn Embedded Technologies AEE00B48-M

Description
DC-DC CONVERTER, MEDICAL, 12V, 0.835A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 12V, 0.835A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 12V, 0.835A; Output Power Max Artesyn Embedded Technologies - 41Y0632 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.835A; Output Power Max Artesyn Embedded Technologies
41Y0632
Dc-Dc Converter, Medical, 12V, 0.835A; Output Power Max Artesyn Embedded Technologies 41Y0632
DC-DC CONVERTER, MEDICAL, 12V, 0.835A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm

DC-DC CONVERTER, MEDICAL, 12V, 0.835A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AEE00B48-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE00B48-M
Power Supplies - Board Mount - DC DC Converters AEE00B48-M
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 41Y0632 AEE00B48-M
Product Name Dc-Dc Converter, Medical, 12V, 0.835A; Output Power Max Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
DC Output Voltage 12.0 volts
DC Output Current 0.8350 amps
DC Output Power 10 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-mpt72s-24v-28377 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details