Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ALD10F48N-L

Description
DC DC CONVERTER 3.3V 35W
Datasheet
Description
DC DC CONVERTER 3.3V 35W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ALD10F48N-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ALD10F48N-L
Power Supplies - Board Mount - DC DC Converters ALD10F48N-L
DC DC CONVERTER 3.3V 35W

DC DC CONVERTER 3.3V 35W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies - 12P4803 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies
12P4803
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies 12P4803
DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 10A, 3.3V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; Width:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALD10F48N-L 12P4803
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 10A, 3.3V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details