Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE03A48-M

Description
DC DC CONVERTER 5V 15W
Datasheet
Description
DC DC CONVERTER 5V 15W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE03A48-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE03A48-M
Power Supplies - Board Mount - DC DC Converters AEE03A48-M
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies - 45AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies
45AC4151
Dc-Dc Converter, Medical, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies 45AC4151
DC-DC CONVERTER, MEDICAL, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE03A48-M 45AC4151
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 3A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details