Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AEE01CC48-M

Description
DC DC CONVERTER +/-15V 15W
Datasheet
Description
DC DC CONVERTER +/-15V 15W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AEE01CC48-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AEE01CC48-M
Power Supplies - Board Mount - DC DC Converters AEE01CC48-M
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies - 45AC4127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
45AC4127
Dc-Dc Converter, Medical, 15V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies 45AC4127
DC-DC CONVERTER, MEDICAL, 15V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEE01CC48-M 45AC4127
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Asterion ASC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 312.0 volts
AC Output Current 0.0 to ? amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details