Artesyn Embedded Power Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies ALD11G48-6L

Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies - 65R4755 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies
65R4755
Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies 65R4755
DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 35W, 11A, 2.5V; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Isolation Voltage:1.5kV; DC / DC Converter Type:Sixteenth Brick; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R4755
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 35W, 11A, 2.5V; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details