Artesyn Embedded Power Dc-Dc Converter, 12V, 42A, 500W; Power Supply Approvals Artesyn Embedded Technologies ADQ500-48S12B-6L

Description
DC-DC CONVERTER, 12V, 42A, 500W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V, 42A, 500W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter model ADQ500-48S12-6L from Artesyn Embedded Technologies provides a nominal output voltage of 12V with a maximum output current of 42A, delivering a total power of 500W. It operates within an input voltage range of 36 to 75 Vdc and features high efficiency, achieving up to 95.5% at half load. The converter is designed for robust performance with low ripple and noise, and it includes protections for overtemperature, overvoltage, and overcurrent. It supports a wide operating temperature range from -40 °C to +85 °C and is compliant with various safety standards including EN60950, CSA, CE, and UL. The device is also RoHS 6 compliant and utilizes UL94 V-0 materials. With a mean time between failures (MTBF) of 1 million hours, this converter is suitable for applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter model ADQ500-48S12-6L from Artesyn Embedded Technologies provides a nominal output voltage of 12V with a maximum output current of 42A, delivering a total power of 500W. It operates within an input voltage range of 36 to 75 Vdc and features high efficiency, achieving up to 95.5% at half load. The converter is designed for robust performance with low ripple and noise, and it includes protections for overtemperature, overvoltage, and overcurrent. It supports a wide operating temperature range from -40 °C to +85 °C and is compliant with various safety standards including EN60950, CSA, CE, and UL. The device is also RoHS 6 compliant and utilizes UL94 V-0 materials. With a mean time between failures (MTBF) of 1 million hours, this converter is suitable for applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 42A, 500W; Power Supply Approvals Artesyn Embedded Technologies - 68Y5147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 42A, 500W; Power Supply Approvals Artesyn Embedded Technologies
68Y5147
Dc-Dc Converter, 12V, 42A, 500W; Power Supply Approvals Artesyn Embedded Technologies 68Y5147
DC-DC CONVERTER, 12V, 42A, 500W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 42A, 500W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68Y5147
Product Name Dc-Dc Converter, 12V, 42A, 500W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

150W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-150 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details