The Artesyn Embedded Technologies DC-DC converter is a high-efficiency isolated power supply designed for demanding applications. It delivers a maximum output power of 120W with a single output voltage of 5V and a current rating of 20A. The input voltage range is from 36V to 75V, with a surge capability of up to 100V for 100ms. This converter features a compact eighth-brick form factor measuring 2.3,Äù x 0.9,Äù, available in both baseplate and open-frame constructions. It operates efficiently with a typical efficiency of 93% at full load. The device includes essential protections such as over-voltage, over-current, and over-temperature, ensuring reliable operation. The operating temperature range extends from -40°C to +85°C for open-frame models and up to +100°C for baseplate models, with a storage temperature range of -55°C to +125°C. The converter also meets basic insulation standards and is compliant with RoHS directives. With a mean time between failures (MTBF) exceeding 1 million hours, this product is suitable for applications requiring high reliability and performance.
DC-DC CONV, ISO POL, 1 O/P, 120W, 20A, 5V; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Isolation Voltage:1.5kV; DC / DC Converter Type:Eighth Brick; Width:22.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 88K0717 |
| Product Name | Dc-Dc Conv, Iso Pol, 1 O/p, 120W, 20A, 5V; Output Power Max Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |