The Artesyn Embedded Technologies DC-DC Converter, part number 45AC4143, is designed for medical applications, providing a single output of 15V at 1.33A with a maximum power output of 20W. It operates within a wide input voltage range of 9 to 18 Vdc, ensuring versatility in various applications. The converter features reinforced insulation rated for 4200 Vac, meeting medical safety standards with 2x MOPP (Means of Patient Protection) certification. This converter has an efficiency rating of 89%, with a voltage tolerance of ±1.0% and line regulation of ±0.5%. It includes protections against overcurrent, short circuit, and overvoltage conditions, enhancing reliability in critical environments. The operating temperature range is from -40 °C to +80 °C, making it suitable for diverse environmental conditions. The unit is housed in a compact 50.8 x 25.4 x 12 mm plastic package and weighs 30 g. It is also RoHS compliant, aligning with environmental standards.
DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 45AC4143 |
| Product Name | Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 15.0 volts |