Artesyn Embedded Power High Voltage Half-brick DC-DC Converter AIH16 Series

Description
Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet
Description
Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Half-brick DC-DC Converter - AIH16 Series - Artesyn Embedded Power
Tempe, AZ, USA
High Voltage Half-brick DC-DC Converter
AIH16 Series
High Voltage Half-brick DC-DC Converter AIH16 Series
Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
  • Total Max Power: 250 W
  • Total Max Current: 16 A
  • Input Voltage: 250 V to 420 V
  • Output Voltage: 15 V
  • Outputs: Single
  • Size (L x W x H): 2.300" x 2.400" x 0.500"
  • Warranty: 2 years
  • Operating Temperature: -20 to100C
Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIH16 Series
Product Name High Voltage Half-brick DC-DC Converter
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 100 C (-4 to 212 F)
Regulatory Compliance RoHS
DC Output Voltage 15.0 volts
DC Output Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 65935433 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details